ETSI - TS 129 433
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); TISPAN; IP Multimedia; Diameter based protocol for the interfaces between the Call Session Control Function and the User Profile Server Function/Subscription Locator Function; Signalling flows and protocol details
| Organization: | ETSI |
| Publication Date: | 1 April 2008 |
| Status: | inactive |
| Page Count: | 22 |
scope:
The present document provides the ETSI TISPAN endorsement of the 3GPP TS 29.228 [1] " Cx and Dx interfaces; Signalling flows and messages contents (Release 6)" and the 3GPP TS 29.229 [2] "IP Multimedia (IM) Subsystem Cx and Dx interfaces based on the DIAMETER protocol; Protocol details (Release 6)".
The present document provides the necessary adaptations to the above specifications, in order to comply with the requirements of NGN Release 1.
Additionally, the present document provides the necessary protocol extensions needed in support of HTTP Digest authentication (see annex A).
Document History