CEN - EN 10302

Creep Resisting Steels, Nickel and Cobalt Alloys

active, Most Current
Organization: CEN
Publication Date: 1 March 2008
Status: active
Page Count: 50
ICS Code (Products of non-ferrous metals in general): 77.150.01
ICS Code (Non-ferrous metals in general): 77.120.01
ICS Code (Iron and steel products in general): 77.140.01
scope:

This European Standard covers the grades of wrought steels and alloys listed in Table 1 and Table 2, which are usually employed for components and equipment, for which the main requirement is their creep resistance under mechanical long-time stressing at temperatures above 500 °C.

NOTE Heat resisting grades given in EN 10095 [9] may also be used for similar applications if so agreed.

This European Standard specifies the technical delivery conditions for semi-finished products, for hot or cold rolled sheet/plate and strip, hot or cold formed (cold drawn) bars, rods, wire and sections.

The general technical delivery conditions specified in EN 10021 apply in addition to the specifications of this European Standard, unless otherwise specified in this European Standard.

This European Standard does not apply to components manufactured by further processing the product forms listed in 1.2 with quality characteristics altered as a result of such further processing.

This European Standard shall not be used for aerospace and pressure purposes.

For steels and alloys with similar chemical composition, but intended for different applications, see the Bibliography.

Document History

EN 10302
March 1, 2008
Creep Resisting Steels, Nickel and Cobalt Alloys
This European Standard covers the grades of wrought steels and alloys listed in Table 1 and Table 2, which are usually employed for components and equipment, for which the main requirement is their...
May 1, 2002
Creep Resisting Steels, Nickel and Cobalt Alloys
A description is not available for this item.

References

Advertisement