DOD - SMD 5962-07225

MICROCIRCUIT, LINEAR, DUAL FIXED OUTPUT, LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 April 2008
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 9, 2014
MICROCIRCUIT, LINEAR, DUAL FIXED OUTPUT, LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-07225
April 22, 2008
MICROCIRCUIT, LINEAR, DUAL FIXED OUTPUT, LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement