This document references:
ASME B16.3 - Malleable Iron Threaded Fittings Classes 150 and 300
Published by ASME
on
November 30, 2016
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
This document references:
C110/A21.10 - Ductile-Iron and Gray-Iron Fittings
Published by AWWA
on
October 25, 2021
This standard describes 3- to 48-in. (80- to 1,200-mm)* gray-iron or ductileiron fittings to be used with ductile-iron pipe for potable water, wastewater, and reclaimed water for a temperature range...
This document references:
AWWA C151/A21.51 - Ductile-Iron Pipe, Centrifugally Cast
Published by AWWA
on
January 14, 2017
This standard describes 3-in. through 64-in. (80-mm* through 1,600-mm) ductile-iron pipe, centrifugally cast, for potable water, raw water, wastewater, and reclaimed water systems with push-on joints...
This document references:
MSS SP 80 - Bronze Gate, Globe, Angle, and Check Valves
Published by MSS
on
January 1, 2019
This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature...
This document references:
ASTM A48/A48M - Standard Specification for Gray Iron Castings
Published by ASTM
on
December 1, 2003
This specification covers gray iron castings intended for general engineering use where tensile strength is a major consideration. Castings are classified on the basis of the tensile strength of the...