FORD ESB-M6J124-A

PRIMER, LOW TEMPERATURE BAKE - CHROMIUM PLATING RESIST - ABS PLASTIC ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 21 April 2008
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and electroplating.

Document History

July 30, 2020
PRIMER, LOW TEMPERATURE BAKE - CHROMIUM PLATING RESIST - ESB-M6J124-A ABS PLASTIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and...
FORD ESB-M6J124-A
April 21, 2008
PRIMER, LOW TEMPERATURE BAKE - CHROMIUM PLATING RESIST - ABS PLASTIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and...
July 26, 2002
PRIMER, LOW TEMPERATURE BAKE, CHROMIUM PLATING RESIST - ABS PLASTIC ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and...
September 1, 1978
PRIMER, LOW TEMPERATURE BAKE, CHROMIUM PLATING RESIST - ABS PLASTIC
1. SCOPE The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and...

References

Advertisement