FORD ESB-M6J124-A
PRIMER, LOW TEMPERATURE BAKE - CHROMIUM PLATING RESIST - ESB-M6J124-A ABS PLASTIC ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 30 July 2020 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and electroplating.
Document History
FORD ESB-M6J124-A
July 30, 2020
PRIMER, LOW TEMPERATURE BAKE - CHROMIUM PLATING RESIST - ESB-M6J124-A ABS PLASTIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and...
April 21, 2008
PRIMER, LOW TEMPERATURE BAKE - CHROMIUM PLATING RESIST - ABS PLASTIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and...
July 26, 2002
PRIMER, LOW TEMPERATURE BAKE, CHROMIUM PLATING RESIST - ABS PLASTIC ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and...
September 1, 1978
PRIMER, LOW TEMPERATURE BAKE, CHROMIUM PLATING RESIST - ABS PLASTIC
1. SCOPE The material defined by this specification is a low bake primer suitable for application to Acrylonitrile Butadiene Styrene (ABS) plastic, as a resist coating for selective painting and...