NPFC - MIL-DTL-27715
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 9 May 2008 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the general requirements of push-pull type single pole, trip-free circuit breakers for use in protecting circuits with a rating of 118/200 volts at 400 Hz alternating current and 28 volts direct current, in ambient temperatures to 121.1°C (250°F).
intended Use:
The circuit breakers covered by this specification are intended for use in ambients to 250°F to provide overload and short circuit protection for dc or ac circuits in B-52 aircraft which require... View More
Document History