NPFC - MIL-C-27715
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 22 May 1962 |
| Status: | active |
| Page Count: | 36 |
scope:
This specification covers the general requirements of push-pull type single pole, trip-free circuit breakers for use in protecting circuits with a rating of 118/200 volts at 400 cycles per second alternating current and 28 volts direct current, in ambient tempertures to 121.1°C (250°F)
intended Use:
The circuit breakers covered by this specification are intended for use in ambients to 250°F to provide overload and short circuit protection for DC or AC circuits in B-52 aircraft which require a... View More
Document History