ISO 10191

Passenger Car Tyres - Verifying Tyre Capabilities - Laboratory Test Methods

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1995
Status: inactive
Page Count: 12
ICS Code (Road vehicle tyres): 83.160.10
scope:

This International Standard specifies test methods for verifying the capabilities of tyres for passenger cars.  Of the test methods presented, only some may be required depending on the type of tyre to be tested.

The tests are carried out in a laboratory under controlled conditions.

It includes a strength test for assessing the capability of the tyre structure, with respect to braking energy, in the tread area.

A second test, the bead unseating test, assesses the resistance of the tyre to bead unseating.  It applies to tubeless tyres only.

A third test, the endurance test, assesses the resistance of the tyre with respect to service at full load and moderate speed over long distances.

The fourth test, the high speed test, assesses the capability of the tyre according to its speed category.

The test methods presented in this International Standard are not intended for gradation of tyre performance or quality levels.

This International Standard applies to all passenger car tyres.

Document History

August 1, 2021
Passenger car tyres — Verifying tyre capabilities — Laboratory test methods
This document specifies test methods for verifying the capabilities of tyres for passenger cars. Of the test methods presented, it is possible that only some will be required depending on the...
March 1, 2010
Passenger car tyres - Verifying tyre capabilities - Laboratory test methods
This lnternational Standard specifies test methods for verifying the capabilities of tyres for passenger cars. Of the test methods presented, it is possible that only some will be required depending...
September 1, 1998
Passenger car tyres — Verifying tyre capabilities — Laboratory test methods AMENDMENT 1
A description is not available for this item.
ISO 10191
December 15, 1995
Passenger Car Tyres - Verifying Tyre Capabilities - Laboratory Test Methods
This International Standard specifies test methods for verifying the capabilities of tyres for passenger cars.  Of the test methods presented, only some may be required depending on the type of tyre...

References

Advertisement