ISO 10191
Passenger car tyres - Verifying tyre capabilities - Laboratory test methods
| Organization: | ISO |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
scope:
This lnternational Standard specifies test methods for verifying the capabilities of tyres for passenger cars. Of the test methods presented, it is possible that only some will be required depending on the type of tyre to be tested. The tests are carried out in a laboratory under controlled conditions.
This lnternational Standard includes a strength test for assessing the capability of the tyre structure, with respect to braking energy, in the tread area.
A second test, the bead unseating test, assesses the resistance of the tyre to bead unseating. It applies to tubeless tyres only.
A third test, the endurance test, assesses the resistance of the tyre with respect to service at full load and moderate speed over long distances.
The fourth test, the high speed test, assesses the capability of the tyre according to its speed category.
The test methods presented in this lnternational Standard are not intended for gradation of tyre performance or quality levels. This International Standard applies to all passenger car tyres.
Document History