DOD - SMD 5962-92271

MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT NONINVERTING BUFFER/LINE DRIVER WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 13 May 2008
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 26, 2021
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT NONINVERTING BUFFER/LINE DRIVER WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
December 23, 2014
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT NONINVERTING BUFFER/LINE DRIVER WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-92271
May 13, 2008
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT NONINVERTING BUFFER/LINE DRIVER WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 8, 1996
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT NONINVERTING BUFFER/LINE DRIVER WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
DEFENSE LOGISTICS AGENCY DEFENSE SUPPLY CENTER COLUMBUS POST OFFICE BOX 3990 COLUMBUS, OH 43216-5000 IN REPLY REFER TO DSCC-VAC (Mr. T.Nguyen/(DSN)850-0671/614-692-0671/tvn) DEC 06 1996 SUBJECT:...
March 17, 1995
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT NONINVERTING BUFFER/LINE DRIVER WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
July 26, 1994
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT NONINVERTING BUFFER/LINE DRIVER WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement