DOD - SMD 5962-08212

MICROCIRCUIT, HYBRID, LINEAR, +3.3 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 24 April 2008
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 26, 2018
MICROCIRCUIT, HYBRID, LINEAR, +3.3 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 1, 2012
MICROCIRCUIT, HYBRID, LINEAR, +3.3 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 3, 2009
MICROCIRCUIT, HYBRID, LINEAR, +3.3 VOLT AND PLUS OR MINUS 15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-08212
April 24, 2008
MICROCIRCUIT, HYBRID, LINEAR, +3.3 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement