ISO 15819

Cosmetics — Analytical methods — Nitrosamines: Detection and determination of N-nitrosodiethanolamine (NDELA) in cosmetics by HPLC-MS-MS

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2008
Status: inactive
Page Count: 14
ICS Code (Cosmetics. Toiletries): 71.100.70
scope:

This International Standard describes a method for the detection and quantification of NDELA in cosmetics and raw materials used in cosmetics.

This method is not applicable to the detection and/or quantification of nitrosamines other than NDELA nor to the detection and/or quantification of NDELA in products other than cosmetics or raw materials used in cosmetics.

If a product has a possibility of either NDELA contamination from ingredients or NDELA formation by the composition of ingredients, the method shall be applied for quantitative determination of NDELA. Accordingly the method would not be applied in routine testing of cosmetic products. Because of the large variety of cosmetic products within this field of application, this method might need to be adapted for certain matrices.

Therefore, International Standards dedicated to alternative methods for testing nitrosamines in cosmetic products are being developed separately. Other methods can be employed provided that they are verified as to their detection of NDELA and validated in terms of recovery and quantification of the analyte.

Document History

October 15, 2014
Cosmetics - Analytical methods - Nitrosamines: Detection and determination of N-nitrosodiethanolamine (NDELA) in cosmetics by HPLC-MS-MS
This International Standard describes a method for the detection and quantification of N-nitrosodiethanolamine (NDELA) in cosmetics and raw materials used in cosmetics. This method is not applicable...
ISO 15819
June 1, 2008
Cosmetics — Analytical methods — Nitrosamines: Detection and determination of N-nitrosodiethanolamine (NDELA) in cosmetics by HPLC-MS-MS
This International Standard describes a method for the detection and quantification of NDELA in cosmetics and raw materials used in cosmetics. This method is not applicable to the detection and/or...

References

Advertisement