ISO 15819
Cosmetics - Analytical methods - Nitrosamines: Detection and determination of N-nitrosodiethanolamine (NDELA) in cosmetics by HPLC-MS-MS
| Organization: | ISO |
| Publication Date: | 15 October 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Cosmetics. Toiletries): | 71.100.70 |
scope:
This International Standard describes a method for the detection
and quantification of N-nitrosodiethanolam
This method is not applicable to the detection and/or quantification of nitrosamines other than NDELA nor to the detection and/or quantification of NDELA in products other than cosmetics or raw materials used in cosmetics.
If a product has a possibility of either NDELA contamination from ingredients or NDELA formation by the composition of ingredients, the method is intended to be applied for quantitative determination of NDELA. Accordingly, the method does not apply to routine testing of cosmetic products. Because of the large variety of cosmetic products within this field of application, this method might need to be adapted for certain matrices (refer to ISO 12787).
Therefore, International Standards dedicated to alternative methods for testing nitrosamines in cosmetic products are being developed separately. Other methods can be employed provided that they are verified as to their detection of NDELA and validated in terms of recovery and quantification of the analyte.
Document History