DS/ISO 13491-1

Banking - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 September 2007
Status: active
Page Count: 39
ICS Code (IT applications in banking): 35.240.40
scope:

This part of ISO 13491 specifies the requirements for secure cryptographic devices (SCDs) based on the cryptographic processes defined in ISO 9564, ISO 16609 and ISO 11568. This part of ISO 13491 has two primary purposes: - to state the requirements concerning both the operational characteristics of SCDs and the management of such devices throughout all stages of their life cycle, and - to standardize the methodology for verifying compliance with those requirements. Appropriate device characteristics are necessary to ensure that the device has the proper operational capabilities and provides adequate protection for the data it contains. Appropriate device management is necessary to ensure that the device is legitimate, that it has not been modified in an unauthorized manner (e.g. by "bugging") and that any sensitive data placed within the device (e.g. cryptographic keys) has not been subject to disclosure or change. Absolute security is not achievable in practical terms. Cryptographic security depends upon each life cycle phase of the SCD and the complementary combination of appropriate management procedures and secure cryptographic characteristics. These management procedures implement preventive measures to reduce the opportunity for a breach of SCD security. These aim for a high probability of detection of any unauthorized access to sensitive or confidential data, should device characteristics fail to prevent or detect the security compromise. Annex A provides an informative illustration of the concepts of security levels described in this part of ISO 13491 as being applicable to SCDs. This part of ISO 13491 does not address issues arising from the denial of service of an SCD. Specific requirements for the characteristics and management of specific types of SCD functionality used in the retail financial services environment are contained in ISO 13491-2.

Document History

April 4, 2016
Financial services - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods
This part of ISO 13491 specifies the security characteristics for secure cryptographic devices (SCDs) based on the cryptographic processes defined in ISO 9564, ISO 16609, and ISO 11568. This part of...
DS/ISO 13491-1
September 25, 2007
Banking - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods
This part of ISO 13491 specifies the requirements for secure cryptographic devices (SCDs) based on the cryptographic processes defined in ISO 9564, ISO 16609 and ISO 11568. This part of ISO 13491 has...
August 10, 1998
Banking - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods
This part of ISO 13491 specifies the requirements for Secure Cryptographic Devices which incorporate the cryptographic processes defined in ISO 9564, 9807 and 11568.
Advertisement