DS/ISO 13491-1

Banking - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods

inactive
Organization: DS
Publication Date: 10 August 1998
Status: inactive
Page Count: 30
ICS Code (IT applications in banking): 35.240.40
scope:

This part of ISO 13491 specifies the requirements for Secure Cryptographic Devices which incorporate the cryptographic processes defined in ISO 9564, 9807 and 11568.

Document History

April 4, 2016
Financial services - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods
This part of ISO 13491 specifies the security characteristics for secure cryptographic devices (SCDs) based on the cryptographic processes defined in ISO 9564, ISO 16609, and ISO 11568. This part of...
September 25, 2007
Banking - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods
This part of ISO 13491 specifies the requirements for secure cryptographic devices (SCDs) based on the cryptographic processes defined in ISO 9564, ISO 16609 and ISO 11568. This part of ISO 13491 has...
DS/ISO 13491-1
August 10, 1998
Banking - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods
This part of ISO 13491 specifies the requirements for Secure Cryptographic Devices which incorporate the cryptographic processes defined in ISO 9564, 9807 and 11568.
Advertisement