ASD-STAN - PREN 4644-003

Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C continuous Part 003: Rectangular inserts — Product standard

inactive
Organization: ASD-STAN
Publication Date: 30 April 2008
Status: inactive
Page Count: 6
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

September 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 003: Rectangular inserts Product standard
This standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C)...
September 1, 2010
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 003: Rectangular inserts Product standard
This standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C)...
PREN 4644-003
April 30, 2008
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C continuous Part 003: Rectangular inserts — Product standard
A description is not available for this item.
Advertisement