ASD-STAN PREN 4644-003
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 003: Rectangular inserts Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous, coupled by a locking mechanism or rack and panel.
Document History
ASD-STAN PREN 4644-003
September 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 003: Rectangular inserts Product standard
This standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C)...
September 1, 2010
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 003: Rectangular inserts Product standard
This standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C)...
April 30, 2008
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C continuous Part 003: Rectangular inserts — Product standard
A description is not available for this item.