IEC 60695-8-1

Fire hazard testing – Part 8-1: Heat release – General guidance

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2008
Status: inactive
Page Count: 34
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 provides guidance in the assessment of heat release from electrotechnical products and materials from which they are constructed.

Heat release data can be used as part of fire hazard assessment and in fire safety engineering, as described in IEC 60695-1-1.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.

 

Document History

November 1, 2016
Fire hazard testing – Part 8-1: Heat release – General guidance
This part of IEC 60695-8 provides guidance on the measurement and interpretation of heat release from electrotechnical products and materials from which they are constructed. Heat release data can...
IEC 60695-8-1
March 1, 2008
Fire hazard testing – Part 8-1: Heat release – General guidance
This part of IEC 60695 provides guidance in the assessment of heat release from electrotechnical products and materials from which they are constructed. Heat release data can be used as part of fire...
January 1, 2001
Fire Hazard Testing - Part 8-1: Heat Release - General Guidance
This part of IEC 60695 provides guidance in the assessment of heat release from electrotechnical products and materials from which they are constructed. Heat release data can be used as part of fire...

References

Advertisement