ASME B16.40

Manually Operated Thermoplastic Gas Shutoffs and Valves In Gas Distribution Systems

inactive
Buy Now
Organization: ASME
Publication Date: 30 April 2008
Status: inactive
Page Count: 18
scope:

General

This Standard covers manually operated thermoplastic valves in nominal valve sizes ½ through 12. These valves are intended for use below ground in thermoplastic fuel gas distribution mains and service lines. The maximum operating pressure (MOP) at which such distribution piping systems may be operated is in accordance with the Code of Federal Regulations (CFR) Title 49, Part 192, Transportation of Natural and Other Gas by Pipeline; Minimum Safety Standards, for temperature ranges of -20°F to 140°F (-29°C to 60°C).

This Standard sets qualification requirements for each basic valve design as a necessary condition for demonstrating conformance to this Standard.

This Standard sets requirements for newly manufactured valves for use in below-ground piping systems for fuel gas [includes synthetic natural gas (SNG)] and liquefied petroleum (LP) gases (distributed as a vapor, with or without the admixture of air) or mixtures thereof.

Document History

February 11, 2019
Manually Operated Thermoplastic Gas Shutoffs and Valves in Gas Distribution Systems
General (a) This Standard covers manually operated thermoplastic valves in nominal valve sizes ½ through 12. These valves are intended for use below ground in thermoplastic fuel gas distribution...
September 12, 2013
Manually Operated Thermoplastic Gas Shutoffs and Valves In Gas Distribution Systems
General (a) This Standard covers manually operated thermoplastic valves in nominal valve sizes ½ through 12. These valves are intended for use below ground in thermoplastic fuel gas distribution...
ASME B16.40
April 30, 2008
Manually Operated Thermoplastic Gas Shutoffs and Valves In Gas Distribution Systems
General This Standard covers manually operated thermoplastic valves in nominal valve sizes ½ through 12. These valves are intended for use below ground in thermoplastic fuel gas distribution mains...
July 15, 2002
Manually Operated Thermoplastic Gas Shutoffs and Valves in Gas Distribution Systems
(a) This Standard covers manually operated thermoplastic valves in nominal sizes ½ through 6 (as shown in Table 5). These valves are suitable for use below ground in thermoplastic distribution mains...
July 15, 2002
Manually Operated Thermoplastic Gas Shutoffs and Valves in Gas Distribution Systems
(a) This Standard covers manually operated thermoplastic valves in nominal sizes ½ through 6 (as shown in Table 5). These valves are suitable for use below ground in thermoplastic distribution mains...
July 15, 2002
Manually Operated Thermoplastic Gas Shutoffs and Valves in Gas Distribution Systems
(a) This Standard covers manually operated thermoplastic valves in nominal sizes ½ through 6 (as shown in Table 5). These valves are suitable for use below ground in thermoplastic distribution mains...
January 1, 1985
Manually Operated Thermoplastic Gas Shutoffs and Valves in Gas Distribution Systems
(a) This Standard covers manually operated thermoplastic shutoffs and valves in sizes ½ through 6 which are suitable for use in thermoplastic distribution mains and service lines (as defined in the...

References

Advertisement