API SPEC 6AV1

Specification for Verification Test of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service

inactive
Buy Now
Organization: API
Publication Date: 1 February 1996
Status: inactive
Page Count: 24
scope:

PURPOSE

The purpose of this specification is to establish requirements to:

a. Verify the basic PR1 standard service SSV/USV valve design.

b. Verify the basic SSV/USV actuator design.

c. Verify the basic PR2 sandy service SSV/USV valve design.

d. To demonstrate the verification testing covered by this specification that is required to qualify specific valve bore sealing mechanism manufactured under API Spec 6A for PR2 sandy service safety valves.

PERFORMANCE REQUIREMENTS

Included are minimum acceptable standards for verification testing of SSVs/USVs for two performance requirement levels. To qualify, a SSV/USV valve must pass the verification test specified in Section 4. The two performance requirement levels are:

a. PRI Standard Service

This performance requirement level of SSV/USV is intended for use on oil or gas wells that do not exhibit the detrimental effects of sand erosion or fouling.

b. PR2 Sandy Service

This performance level of SSV/USV is intended for use on oil or gas wells where a substance such as sand could be expected to cause a SSV/USV valve failure. This valve must also meet the requirements of performance level PRI Standard Service.

VERIFICATION TESTING

The verification testing requirements in this specification are not represented as duplicating actual well conditions. Verification tests that have been completed in accordance with verification testing requirements of API Spec 14D will satisfy the requirements of Spec 6AV1.

APPENDICES

Appendices to this specification are not requirements. They are included only as guidelines or information.

Document History

July 1, 2018
Validation of Safety and Shutdown Valves for Sandy Service
There are three service classes, Class I, Class II, and Class III, for API 6A surface safety valve (SSV), underwater safety valve (USV), or boarding shutdown valve (BSDV). This standard establishes...
February 1, 2013
Specification for Validation of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
This specification establishes design validation requirements for API 6A surface safety/underwater safety valves (SSV/USV) and associated valve bore sealing mechanism(s) for Class II and Class III....
February 1, 1996
Specification for Verification Test of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
1 Scope 1.1 PURPOSE The purpose of this specification is to establish requirements to: a. Verify the basic PR1 standard service SSV/USV valve design. b. Verify the basic SSV/USV actuator design. c....
February 1, 1996
Specification for Verification Test of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
PURPOSE The purpose of this specification is to establish requirements to: a. Verify the basic PR1 standard service SSV/USV valve design. b. Verify the basic SSV/USV actuator design. c. Verify the...
February 1, 1996
Specification for Verification Test of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
A description is not available for this item.
API SPEC 6AV1
February 1, 1996
Specification for Verification Test of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
PURPOSE The purpose of this specification is to establish requirements to: a. Verify the basic PR1 standard service SSV/USV valve design. b. Verify the basic SSV/USV actuator design. c. Verify...

References

Advertisement