API - SPEC 6AV1
Specification for Verification Test of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
| Organization: | API |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 22 |
scope:
1 Scope
1.1 PURPOSE
The purpose of this specification is to establish requirements to:
a. Verify the basic PR1 standard service SSV/USV valve design.
b. Verify the basic SSV/USV actuator design.
c. Verify the basic PR2 sandy service SSV/USV valve design.
d. To demonstrate the verification testing covered by this specification that is required to qualify specific valve bore sealing mechanism manufactured under API Spec 6A for PR2 sandy service safety valves.
1.2 PERFORMANCE REQUIREMENTS
Included are minimum acceptable standards for verification testing of SSVs/USVs for two performance requirement levels. To qualify, a SSV/USV valve must pass the verification test specified in Section 4. The two performance requirement levels are:
a. PR1 Standard Service
This performance requirement level of SSV/USV is intended for use on oil or gas wells that do not exhibit the detrimental effects of sand erosion or fouling.
b. PR2 Sandy Service
This performance level of SSV/USV is intended for use on oil or gas wells where a substance such as sand could be expected to cause a SSV/USV valve failure. This valve must also meet the requirements of performance level PR1 Standard Service.
1.3 VERIFICATION TESTING
The verification testing requirements in this specification are not represented as duplicating actual well conditions. Verification tests that have been completed in accordance with verification testing requirements of API Spec 14D will satisfy the requirements of Spec 6AV1.
1.4 APPENDICES
Appendices to this specification are not requirements. They are included only as guidelines or information.
Document History