ISO 3601-2
Fluid power systems — O-rings — Part 2: Housing dimensions for general applications
| Organization: | ISO |
| Publication Date: | 15 June 2008 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This part of ISO 3601 specifies the housing (gland) dimensions for class A O-rings for general industrial applications conforming to ISO 3601-1, as well as housing dimensions for class B O-rings used on selected metric-dimensioned hardware, e.g. fluid power cylinder bores and piston rods. These O-rings are for use in general hydraulic and pneumatic applications without and with anti-extrusion rings (back-up rings). The dimensions of the O-rings (d1 and d2), size codes (SC) and tolerances conform to ISO 3601-1.
Housing dimensions for the O-rings intended for aerospace applications that are specified in ISO 3601-1 are addressed in informative Annex A.
NOTE 1 It is expected that O-ring housing dimensions for special applications be agreed upon between the O-ring manufacturer and the user.
NOTE 2 The terms "housing", "groove" and "gland" are interchangeable, and their usage is a matter of local convenience. In this part of ISO 3601, the term "housing" is used exclusively.
Document History