GMW15549
Polypropylene Blend – Medium Impact, UV Stable
| Organization: | GMW |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This standard covers the properties of a medium impact polypropylene blend, UV stable, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EPR or EPDM rubber.
Note: Additional characteristics will be indicated by code letters according to the respective specification number. Code letters that may apply to this specification are defined in GMW3013.
Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g. paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.
Symbols. The material abbreviation according to ISO 11469 is
> PP+EP(D)M-M <
Or
> PP+EP(D)M-T <
Typical Applications. Typical applications include the following: interior trim.
Remarks. Not applicable.
Document History