GMW15549

Polyolefin Alloy – Polypropylene/Elastomer Blend, Medium Impact, Mineral Filled, Heat Stabilized, Interior Thermoplastic Polyolefin

active, Most Current
Organization: GMW
Publication Date: 1 November 2023
Status: active
Page Count: 13
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification describes material grades of a blend of polypropylene and an elastomer, mineral filled, heat stabilized, UV stabilized, pellet form, injection molding compounds, used in interior applications. For the purpose of this specification, a polyolefin alloy is defined as an alloy of Polypropylene (PP) plastic and an elastomer for impact modification, also known as Thermoplastic Polyolefin (TPO). This material may be molded in color or painted.

Types. The classification into groups is according to the density, flow, scratch resistance, and Ultraviolet (UV) stabilization as described in Table 1 and Table 3.

Symbols.

The material abbreviation according to ISO 11469 is >PP+E/P-MXX<.

Applicability.

Typical applications include the following: Interior Trim.

Document History

GMW15549
November 1, 2023
Polyolefin Alloy – Polypropylene/Elastomer Blend, Medium Impact, Mineral Filled, Heat Stabilized, Interior Thermoplastic Polyolefin
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
September 1, 2017
Olefinic Thermoplastic Elastomer – Polypropylene/EP Rubber Blend, Medium Impact, Mineral Filled, Heat Stabilized, UV Stabilized
Material Description. Material Description. This specification describes material grades of a blend of polypropylene and EP rubber, mineral filled, heat stabilized, UV stabilized, pellet form,...
March 1, 2012
Polyolefin Alloy - Talc Filled, High Stiffness Medium Impact, Interior Thermoplastic Olefin
Material Description. This specification describes material grades of a polyolefin alloy, pellet form, injection molding compounds. Note: For the purpose of this specification, polyolefin alloy is...
May 1, 2008
Polypropylene Blend – Medium Impact, UV Stable
Material Description. This standard covers the properties of a medium impact polypropylene blend, UV stable, pellet form, injection molding compound. For the purpose of this specification, polyolefin...

References

Advertisement