DIN 42600-8
Instrument transformers for 50 Hz, Um 0,72 to 52 kV - Part 8: Current Transformers (support-type-insulators) Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV -Part 8: Current Transformers (support-type-insulators) Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
Diese Norm gilt für Stromwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel von 12 kV und 24 kV – Schmale Bauform.
DIN 42600-8
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 to 52 kV - Part 8: Current Transformers (support-type-insulators) Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
A description is not available for this item.
May 1, 1983
Instrument transformers for 50 Hz, Um 0,6 to 52 kV; current transformers (support-type-insulators) Um 12 and 24 kV; narrow design, main dimensions, indoor type
A description is not available for this item.