DIN 42600-8

Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV -Part 8: Current Transformers (support-type-insulators) Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: active
Page Count: 5
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Diese Norm gilt für Stromwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel von 12 kV und 24 kV - Schmale Bauform.

Document History

DIN 42600-8
October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV -Part 8: Current Transformers (support-type-insulators) Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
Diese Norm gilt für Stromwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel von 12 kV und 24 kV – Schmale Bauform.
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 to 52 kV - Part 8: Current Transformers (support-type-insulators) Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
A description is not available for this item.
May 1, 1983
Instrument transformers for 50 Hz, Um 0,6 to 52 kV; current transformers (support-type-insulators) Um 12 and 24 kV; narrow design, main dimensions, indoor type
A description is not available for this item.

References

Advertisement