ETSI - ES 202 553

Methods for Testing and Specification (MTS); TPLan: A notation for expressing Test Purposes

inactive
Organization: ETSI
Publication Date: 1 February 2008
Status: inactive
Page Count: 52
scope:

The present document specifies the syntax and use of a notation for the definition of Test Purposes, TPLan. This notation provides a structure and a common set of English keywords for the specification of Test Purposes. The basic notation is oriented towards testing of reactive, black-box communication systems and uses terminology derived from ISO/IEC 9646-1 [3]. However, facilities are also included to allow users to extend the notation with application-specific keywords of their own.

The use of TPLan as the means of specifying Test Purposes is optional but, if it is used, the requirements specified in the present document shall be met.

Document History

June 1, 2009
Methods for Testing and Specification (MTS); TPLan: A notation for expressing Test Purposes
A description is not available for this item.
March 1, 2009
Methods for Testing and Specification (MTS); TPLan: A notation for expressing Test Purposes
The present document specifies the syntax and use of a notation for the definition of Test Purposes, TPLan. This notation provides a structure and a common set of English keywords for the...
ES 202 553
February 1, 2008
Methods for Testing and Specification (MTS); TPLan: A notation for expressing Test Purposes
The present document specifies the syntax and use of a notation for the definition of Test Purposes, TPLan. This notation provides a structure and a common set of English keywords for the...
December 1, 2007
Methods for Testing and Specification (MTS); TPLan: A notation for expressing Test Purposes
The present document specifies the syntax and use of a notation for the definition of Test Purposes, TPLan. This notation provides a structure and a common set of English keywords for the...

References

Advertisement