ETSI - ES 202 553
Methods for Testing and Specification (MTS); TPLan: A notation for expressing Test Purposes
| Organization: | ETSI |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 52 |
scope:
The present document specifies the syntax and use of a notation
for the definition of Test Purposes, TPLan. This notation provides
a structure and a common set of English keywords for the
specification of Test Purposes. The basic notation is oriented
towards testing of reactive, black-box communication systems and
uses terminology derived from ISO/IEC 9646-1 [3]. However,
facilities are also included to allow users to extend the notation
with application-specific
The use of TPLan as the means of specifying Test Purposes is optional but, if it is used, the requirements specified in the present document shall be met.
Document History