BSI - BS A 266-A 271
Specification for 100 Degree Countersunk Head Titanium Alloy Bolts 160 000 Lbf/Square Inches (1100 MPa) with Hi-Torque Speed Drive Recesses
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 1977 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
February 29, 2016
AEROSPACE SERIES Bolt, 100° Countersunk head, Hi-Torque speed drive recess, close tolerance shank, UNJF thread, split pin hole option, titanium alloy, various finishes. Classification: Rm 1100–1250 MPa (160 000–180 000 lbf/in2) at Ambient Temperature | +315 °C
A description is not available for this item.
February 29, 2016
AEROSPACE SERIES Bolt, 100° Countersunk head, Hi-Torque speed drive recess, UNJF thread, split pin hole option, titanium alloy, various finishes, Classification: 80 Tf/in2 (1 100 MPa) at TA/+315 °C
A description is not available for this item.
BS A 266-A 271
January 31, 1977
Specification for 100 Degree Countersunk Head Titanium Alloy Bolts 160 000 Lbf/Square Inches (1100 MPa) with Hi-Torque Speed Drive Recesses
A description is not available for this item.