BSI - BS 2A 266 TO 2A 271

AEROSPACE SERIES Bolt, 100° Countersunk head, Hi-Torque speed drive recess, UNJF thread, split pin hole option, titanium alloy, various finishes, Classification: 80 Tf/in2 (1 100 MPa) at TA/+315 °C

inactive
Organization: BSI
Publication Date: 29 February 2016
Status: inactive
Page Count: 20
ICS Code (Bolts, screws, studs): 49.030.20

Document History

February 29, 2016
AEROSPACE SERIES Bolt, 100° Countersunk head, Hi-Torque speed drive recess, close tolerance shank, UNJF thread, split pin hole option, titanium alloy, various finishes. Classification: Rm 1100–1250 MPa (160 000–180 000 lbf/in2) at Ambient Temperature | +315 °C
A description is not available for this item.
BS 2A 266 TO 2A 271
February 29, 2016
AEROSPACE SERIES Bolt, 100° Countersunk head, Hi-Torque speed drive recess, UNJF thread, split pin hole option, titanium alloy, various finishes, Classification: 80 Tf/in2 (1 100 MPa) at TA/+315 °C
A description is not available for this item.
January 31, 1977
Specification for 100 Degree Countersunk Head Titanium Alloy Bolts 160 000 Lbf/Square Inches (1100 MPa) with Hi-Torque Speed Drive Recesses
A description is not available for this item.

References

Advertisement