DIN 42600-1

Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 1: Basic requirements

inactive
Organization: DIN
Publication Date: 1 June 2008
Status: inactive
Page Count: 7
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 1: Basic requirements
Diese Norm gilt für Messwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel 0,72 kV bis 52 kV. Messwandler für Um = 3,6 kV und Um = 7,2 kV werden vorzugsweise in...
DIN 42600-1
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 1: Basic requirements
A description is not available for this item.
January 1, 1987
Instrument transformers for 50 Hz, Um 0,8 to 52 kV; basic requirements
A description is not available for this item.
August 1, 1973
Instrument transformers for 50 Hz, insulation class 0,5 to 45 N (highest system voltages 0,6 to 52 kV); general directions
A description is not available for this item.
Advertisement