DIN 42600-1
Instrument transformers for 50 Hz, Um 0,8 to 52 kV; basic requirements
inactive
| Organization: | DIN |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 1: Basic requirements
Diese Norm gilt für Messwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel 0,72 kV bis 52 kV.
Messwandler für Um = 3,6 kV und Um = 7,2 kV werden vorzugsweise in...
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 1: Basic requirements
A description is not available for this item.
DIN 42600-1
January 1, 1987
Instrument transformers for 50 Hz, Um 0,8 to 52 kV; basic requirements
A description is not available for this item.
August 1, 1973
Instrument transformers for 50 Hz, insulation class 0,5 to 45 N (highest system voltages 0,6 to 52 kV); general directions
A description is not available for this item.