DIN 42600-5
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 5: Current Transformers (support-type-insulator) Um 12 kV to 36 kV - Large design, main dimensions, indoor type
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 5: Current Transformers (support-type-insulator) Um 12 kV to 36 kV - Large design, main dimensions, indoor type
Diese Norm gilt für Stromwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel 12 kV bis 36 kV – Große Bauform.
DIN 42600-5
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 5: Current Transformers (support-type-insulator) Um 12 kV to 36 kV - Large design, main dimensions, indoor type
A description is not available for this item.
September 1, 1977
Instrument transformers for 50 Hz, HSV 0,6 to 52 kV; current transformers (support-type-insulator) HSV 12 to 36 kV, large design, main dimensions, indoor type
A description is not available for this item.