DIN 42600-5

Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 5: Current Transformers (support-type-insulator) Um 12 kV to 36 kV - Large design, main dimensions, indoor type

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: active
Page Count: 5
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Diese Norm gilt für Stromwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel 12 kV bis 36 kV - Große Bauform.

Document History

DIN 42600-5
October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 5: Current Transformers (support-type-insulator) Um 12 kV to 36 kV - Large design, main dimensions, indoor type
Diese Norm gilt für Stromwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel 12 kV bis 36 kV – Große Bauform.
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 5: Current Transformers (support-type-insulator) Um 12 kV to 36 kV - Large design, main dimensions, indoor type
A description is not available for this item.
September 1, 1977
Instrument transformers for 50 Hz, HSV 0,6 to 52 kV; current transformers (support-type-insulator) HSV 12 to 36 kV, large design, main dimensions, indoor type
A description is not available for this item.

References

Advertisement