DIN 42600-7

Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 7: Voltage Transformers Um to 12 kV - Small design, main dimensions, indoor type

inactive
Organization: DIN
Publication Date: 1 June 2008
Status: inactive
Page Count: 4
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 7: Voltage Transformers Um to 12 kV - Small design, main dimensions, indoor type
Diese Norm gilt für Spannungswandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel bis 12 kV – Kleine Bauform.
DIN 42600-7
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 7: Voltage Transformers Um to 12 kV - Small design, main dimensions, indoor type
A description is not available for this item.
October 1, 1986
Instrument transformers for 50 Hz, Um to 52 kV; voltage transformers Um 12 kV; narrow design, main dimensions, indoor type
A description is not available for this item.
Advertisement