DIN 42600-7
Instrument transformers for 50 Hz, Um to 52 kV; voltage transformers Um 12 kV; narrow design, main dimensions, indoor type
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 1986 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 7: Voltage Transformers Um to 12 kV - Small design, main dimensions, indoor type
Diese Norm gilt für Spannungswandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel bis 12 kV – Kleine Bauform.
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 7: Voltage Transformers Um to 12 kV - Small design, main dimensions, indoor type
A description is not available for this item.
DIN 42600-7
October 1, 1986
Instrument transformers for 50 Hz, Um to 52 kV; voltage transformers Um 12 kV; narrow design, main dimensions, indoor type
A description is not available for this item.