NPFC - A-A-60002

MARKERS, TRAFFIC CONES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 June 2008
Status: active
Page Count: 1
scope:

This commercial item description (CID) covers two sizes of conical traffic markers used in the maintenance of traffic control systems. The 18-inch (457 millimetre (mm) markers are used primarily when painting traffic lines in order to keep cars off the wet paint. The 28-inch (711 mm) markers are used primarily for blocking off any type of area where construction work is being done.

Document History

July 8, 2019
Markers, Traffic Cones
A description is not available for this item.
A-A-60002
June 17, 2008
MARKERS, TRAFFIC CONES
This commercial item description (CID) covers two sizes of conical traffic markers used in the maintenance of traffic control systems. The 18-inch (457 millimetre (mm) markers are used primarily when...
August 25, 2003
MARKERS, TRAFFIC CONES
This commercial item description (CID) covers two sizes of conical traffic markers used in the maintenance of traffic control systems. The 18-inch (457 millimetre (mm) markers are used primarily when...
November 11, 1997
MARKERS, TRAFFIC CONES
This commercial item description (CID) covers two sizes of conical traffic markers used in the maintenance of traffic control systems. The 18-inch (457 millimetre (mm)) markers are used primarily...

References

Advertisement