NPFC - A-A-60002

MARKERS, TRAFFIC CONES

inactive
Buy Now
Organization: NPFC
Publication Date: 11 November 1997
Status: inactive
Page Count: 5
scope:

This commercial item description (CID) covers two sizes of conical traffic markers used in the maintenance of traffic control systems. The 18-inch (457 millimetre (mm)) markers are used primarily when painting traffic lines in order to keep cars off the wet paint. The 28-inch (711 mm) markers are used primarily for blocking off any type of area where construction work is being done.

Document History

July 8, 2019
Markers, Traffic Cones
A description is not available for this item.
June 17, 2008
MARKERS, TRAFFIC CONES
This commercial item description (CID) covers two sizes of conical traffic markers used in the maintenance of traffic control systems. The 18-inch (457 millimetre (mm) markers are used primarily when...
August 25, 2003
MARKERS, TRAFFIC CONES
This commercial item description (CID) covers two sizes of conical traffic markers used in the maintenance of traffic control systems. The 18-inch (457 millimetre (mm) markers are used primarily when...
A-A-60002
November 11, 1997
MARKERS, TRAFFIC CONES
This commercial item description (CID) covers two sizes of conical traffic markers used in the maintenance of traffic control systems. The 18-inch (457 millimetre (mm)) markers are used primarily...

References

Advertisement