ISO 12176-2

Plastics pipes and fittings — Equipment for fusion jointing polyethylene systems — Part 2: Electrofusion

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2008
Status: active
Page Count: 24
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 12176 specifies performance requirements for electrofusion control units for use with polyethylene (PE) electrofusion fittings for the supply of gaseous fuels or for the conveyance of water for human consumption, including raw water prior to treatment, and for the conveyance of water for general purpose or other fluids.

The control units are divided into three input voltage classes: SVLV [safety, very low voltage (up to 50 V)], LV [low voltage (50 V to 250 V)] and HV [higher voltage (250 V to 400 V)].

This part of ISO 12176 is applicable to electrofusion control units designed for use in the construction of joints between PE pipes and fittings conforming to International Standards for the supply of gaseous fuels or for the conveyance of water, where the normal operating temperature of the control unit is in the range -10 °C to +40 °C. If temperatures outside this range are expected, suitable operating limits are subject to agreement between manufacturer and purchaser.

This part of ISO 12176 is applicable to control units with current or voltage control for fitting systems based on standard resistance wire heating technology.

Document History

April 1, 2021
Plastics pipes and fittings — Equipment for fusion jointing polyethylene systems — Part 2: Electrofusion AMENDMENT 1
A description is not available for this item.
ISO 12176-2
June 15, 2008
Plastics pipes and fittings — Equipment for fusion jointing polyethylene systems — Part 2: Electrofusion
This part of ISO 12176 specifies performance requirements for electrofusion control units for use with polyethylene (PE) electrofusion fittings for the supply of gaseous fuels or for the conveyance...
May 15, 2000
Plastics Pipes and Fittings - Equipment for Fusion Jointing Polyethylene Systems - Part 2: Electrofusion
A description is not available for this item.

References

Advertisement