IEC 60095-1

Lead-acid starter batteries – Part 1: General requirements and methods of test

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2006
Status: inactive
Page Count: 62
ICS Code (Acid secondary cells and batteries): 29.220.20
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries".

This standard is not applicable to batteries for other purposes, such as the starting of railcar internal combustion engines.

This standard specifies:

- general requirements;

- essential functional characteristics, relevant test methods and results required,

for several classes of starter batteries

- according to the general type of application;

- according to the type of product.

Document History

November 1, 2018
Lead-acid starter batteries - Part 1: General requirements and methods of test
This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting, and for...
IEC 60095-1
November 1, 2006
Lead-acid starter batteries – Part 1: General requirements and methods of test
This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and for...
December 1, 2000
Lead-Acid Starter Batteries - Part 1: General Requirements and Methods of Test
Scope and object This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting and igniting of internal combustion...
January 1, 1995
Lead-Acid Starter Batteries Part 1: General Requirements and Methods of Test
A description is not available for this item.

References

Advertisement