DOD - SMD 5962-96860

MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 4 June 2008
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 24, 2021
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, DUAL POSITIVE-EDGETRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
July 28, 2014
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, DUAL POSITIVE-EDGETRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-96860
June 4, 2008
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 30, 1996
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement