CEN - EN 2467
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm less than or equal to a less than or equal to 20 mm - 520 MPa less than or equal to Rm less than or equal to 670 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
September 1, 2020
Aerospace series - Steel X2CrNi18-9 (1.4307) - Air melted - Softened - Plates, sheets and strips - 0,4 mm ≤ a ≤ 20 mm - 520 MPa ≤ Rm ≤ 670 MPa
This document specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Air melted
Softened
Plates, sheets and strips
0,4 mm ≤ a ≤ 200 mm
520 MPa ≤ Rm ≤ 670 MPa
for aerospace...
EN 2467
August 1, 2007
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm less than or equal to a less than or equal to 20 mm - 520 MPa less than or equal to Rm less than or equal to 670 MPa
A description is not available for this item.