CEN - PREN 2467
Aerospace series - Steel X2CrNi18-9 (1.4307) - Air melted - Softened - Plates, sheets and strips - 0,4 mm ≤ a ≤ 20 mm - 520 MPa ≤ Rm ≤ 670 MPa
pending
| Organization: | CEN |
| Publication Date: | 1 September 2020 |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Air melted
Softened
Plates, sheets and strips
0,4 mm ≤ a ≤ 200 mm
520 MPa ≤ Rm ≤ 670 MPa
for aerospace applications.
W. nr: 1.4307.
ASD-STAN designation: FE-PA3901.
Document History
PREN 2467
September 1, 2020
Aerospace series - Steel X2CrNi18-9 (1.4307) - Air melted - Softened - Plates, sheets and strips - 0,4 mm ≤ a ≤ 20 mm - 520 MPa ≤ Rm ≤ 670 MPa
This document specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Air melted
Softened
Plates, sheets and strips
0,4 mm ≤ a ≤ 200 mm
520 MPa ≤ Rm ≤ 670 MPa
for aerospace...
August 1, 2007
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm less than or equal to a less than or equal to 20 mm - 520 MPa less than or equal to Rm less than or equal to 670 MPa
A description is not available for this item.