FORD - ESB-M33J3-B3
ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS WITH ESB- M33J3-B2, ETCH RESISTANT - EXTERIOR; ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 22 July 1996 |
| Status: | inactive |
| Page Count: | 25 |
scope:
1. SCOPE
The materials defined by these specifications are coatings with low volatile organic compounds (VOC) content, which consist of a pigmented high solids thermoset basecoat enamel over which is applied a clear or tinted clear high solids thermoset clearcoat in a wet-on-wet process. These materials are monobaked.
Unique tricoat colors are also included in the scope of these specifications. Tricoat colors include a pigmented high solids thermoset basecoat enamel, a second non-hiding high solids thermoset basecoat enamel followed by a clear or tinted clear high solids thermoset clearcoat. Depending upon specific plant processing capabilities, unique tricoat colors may be applied in a wet-on-wet-on-wet process and monobaked or in a wet on bake operation.
Document History