FORD ESB-M99J344-A

CHIP RESISTANT COATING, ONE COMPONENT, PAINTABLE NON-MASKING, 38 MICROMETER MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 16 February 2012
Status: active
Page Count: 5
scope:

The material defined by this specification is a heat curing one-component urethane coating which can be sprayed to a 38 - 50 micrometer film on cathodic electrocoated CRS and conductive primed plastic. The material shall provide a paintable corrosion resistant film which will withstand stone chipping.

Document History

FORD ESB-M99J344-A
February 16, 2012
CHIP RESISTANT COATING, ONE COMPONENT, PAINTABLE NON-MASKING, 38 MICROMETER MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat curing one-component urethane coating which can be sprayed to a 38 - 50 micrometer film on cathodic electrocoated CRS and conductive primed...
March 9, 2006
CHIP RESISTANT COATING, ONE COMPONENT, PAINTABLE - NON-MASKING - 38 MICROMETRE MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat curing one-component urethane coating which can be sprayed to a 38 - 50 micrometer film on cathodic electrocoated CRS and conductive primed...
July 24, 1987
CHIP RESISTANT COATING, ONE COMPONENT, PAINTABLE - NON-MASKING - 38 MICROMETRE MINIMUM FILM THICKNESS
1. SCOPE The material defined by this specification is a heat curing one-component urethane coating which can be sprayed to a 38 -50 micrometre film on cathodic electrocoated CRS and conductive...

References

Advertisement