FORD ESB-M6J156-A
PRIMER SURFACER, 2-COMPONENT, CHIP RESISTANT THERMOPLASTIC SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 15 May 2012 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is an exterior two-component urethane primer surfacer formulated to provide excellent chip resistance over thermoplastic substrates.
Document History
FORD ESB-M6J156-A
May 15, 2012
PRIMER SURFACER, 2-COMPONENT, CHIP RESISTANT THERMOPLASTIC SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an exterior two-component urethane primer surfacer formulated to provide excellent chip resistance over thermoplastic substrates.
May 17, 1989
PRIMER SURFACER, 2- COMPONNT, CHIP RESISTANT, THERMOPLASTIC SUBSTRATES
1. SCOPE The material defined by this specification is an exterior two-component urethane primer surfacer formulated to provide excellent chip resistance over thermoplastic substrates.