The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic...
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic...
The material defined by this specification is an exterior two-component urethane primer surfacer formulated to provide excellent chip resistance over thermoplastic substrates.
The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 - 0.40 mm film on electrocoated substrates, to provide a paintable corrosion...