FORD ESB-M99J344-A
CHIP RESISTANT COATING, ONE COMPONENT, PAINTABLE - NON-MASKING - 38 MICROMETRE MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 9 March 2006 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a heat curing one-component urethane coating which can be sprayed to a 38 - 50 micrometer film on cathodic electrocoated CRS and conductive primed plastic. The material shall provide a paintable corrosion resistant film which will withstand stone chipping.
Document History
February 16, 2012
CHIP RESISTANT COATING, ONE COMPONENT, PAINTABLE NON-MASKING, 38 MICROMETER MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat curing one-component urethane coating which can be sprayed to a 38 - 50 micrometer film on cathodic electrocoated CRS and conductive primed...
FORD ESB-M99J344-A
March 9, 2006
CHIP RESISTANT COATING, ONE COMPONENT, PAINTABLE - NON-MASKING - 38 MICROMETRE MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat curing one-component urethane coating which can be sprayed to a 38 - 50 micrometer film on cathodic electrocoated CRS and conductive primed...
July 24, 1987
CHIP RESISTANT COATING, ONE COMPONENT, PAINTABLE - NON-MASKING - 38 MICROMETRE MINIMUM FILM THICKNESS
1. SCOPE The material defined by this specification is a heat curing one-component urethane coating which can be sprayed to a 38 -50 micrometre film on cathodic electrocoated CRS and conductive...