FORD WX201

PERFORMANCE REQUIREMENTS OF ISO METRIC MALE THREADED FASTENERS WITH SEALER COMPOUND APPLIED TO THE THREADS

active, Most Current
Buy Now
Organization: FORD
Publication Date: 1 June 2008
Status: active
Page Count: 3
scope:

This specification covers the performance of ISO metric or SAE J476a to allow use with male threaded fasteners with sealer compound applied to the thread.

NOTE: Fasteners with a sealer compound applied to the thread are not recommended for re-use after initial assembly.

Chemical residues from subsequent wash procedures may adversely affect the curing performance of the compound, and care should be taken in the selection of any media employed.

NOTE: These materials may be specified on fasteners that have multiple stage finishing processes. In some cases it may be advantageous to apply the adhesive material prior to the torque control lubricant. It is recommended that the processing route be agreed between the fastener maker, surface finisher and adhesive applicator to meet the Ford requirements.

Document History

June 30, 2021
PERFORMANCE REQUIREMENTS OF THREADED FASTENERS WITH SEALER COMPOUND APPLIED TO THE THREADS
This specification covers the sealing performance and fluid resistance of threaded fasteners with sealer compound applied to the thread. NOTE: Some torque control lubricants may affect adhesion of...
FORD WX201
June 1, 2008
PERFORMANCE REQUIREMENTS OF ISO METRIC MALE THREADED FASTENERS WITH SEALER COMPOUND APPLIED TO THE THREADS
This specification covers the performance of ISO metric or SAE J476a to allow use with male threaded fasteners with sealer compound applied to the thread. NOTE: Fasteners with a sealer compound...
October 1, 1996
Performance Requirements of ISO Metric Male Threaded Fasteners with Sealer Compound Applied to the Threads
1. SCOPE. This specification covers the performance of ISO metric or SAE J476a to allow use with male threaded fasteners with sealer compound applied to the thread.

References

Advertisement